Manufacturer: Intersil Corporation
Win Source Part Number: 1171311-EL5164IS
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Operational Amplifier
Operational Amplifier
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: EL5164IS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5164IS can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171311-EL5164IS | EL5164IS | 687-EL5164IS | EL5164IS | EL5164IS | EL5164IS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5164IS | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC8 | Tube | 2 uA | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Slew Rate | 4700 V/µs | 0.0047 V/µs | 4700 V/µs | |||
| Bandwidth | 600 MHz | 600 MHz | 600 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |