Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5163IC-T7A EL5163IC-T7A

Description
Operational Amplifier
Request a Quote Datasheet
Description
Operational Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EL5163IC-T7A - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5163IC-T7A - 203603-EL5163IC-T7A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5163IC-T7A
203603-EL5163IC-T7A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5163IC-T7A 203603-EL5163IC-T7A
Manufacturer: Intersil Win Source Part Number: 203603-EL5163IC-T7A Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Current Feedback Slew Rate: 4000 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 1.5mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 203603-EL5163IC-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Current Feedback
Slew Rate: 4000 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5163IC-T7A-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5163IC-T7A-ND
Instrumentation, Op Amps, Buffer Amps EL5163IC-T7A-ND
Current Feedback Amplifier 1 Circuit SC-70-5

Current Feedback Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL5163IC-T7A
Operational Amplifier IC 687-EL5163IC-T7A
IC OPAMP CFA 1 CIRCUIT SC70-5 Product overview: EL5163IC-T7A from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5163IC-T7A can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT SC70-5 Product overview: EL5163IC-T7A from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5163IC-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5163IC-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5163IC-T7A
Integrated Circuits (ICs) - Linear - Amplifiers EL5163IC-T7A
IC OPAMP CFA 1 CIRCUIT SC70-5

IC OPAMP CFA 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5163IC-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5163IC-T7A
Instrumentation, OP Amps, Buffer Amps EL5163IC-T7A
Current Feedback Amplifier 1 Circuit SC-70-5

Current Feedback Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5163IC-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5163IC-T7A
Instrumentation, OP Amps, Buffer Amps EL5163IC-T7A
Current Feedback Amplifier 1 Circuit SC-70-5

Current Feedback Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5163IC-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5163IC-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5163IC-T7A
IC OPAMP CFA 1 CIRCUIT SC70-5

IC OPAMP CFA 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5163IC-T7A 203603-EL5163IC-T7A EL5163IC-T7A-ND 687-EL5163IC-T7A EL5163IC-T7A EL5163IC-T7A EL5163IC-T7A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5163IC-T7A Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package Type SC-70; SC-70-5 SC-70; SC-70-5 SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Bulk Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Obsolete Obsolete(EOL) Removed Removed; Obsolete
Supply Voltage (VS) 5 to 12 volts 5 volts
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps 1.5 milliamps
VOS 1.5 millivolts 1.5 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers