The EL5162IWZ-T7A is a low power current feedback amplifier with a bandwidth of 500MHz, making it suitable for high-speed video and monitor applications. It operates with a supply current of 1.5mA per amplifier and can function with a single supply voltage ranging from 5V to 12V, which is advantageous for battery-powered and portable devices. The amplifier features an enable/disable function that reduces the supply current to 14µA when disabled, enhancing power efficiency. It is available in a 6-lead SOT-23 package and is designed to operate over an industrial temperature range of -40°C to +85°C. The EL5162IWZ-T7A is recommended for applications such as video amplifiers, cable drivers, and instrumentation.
IC OPAMP CFA 1 CIRCUIT 6SOT Product overview: EL5162IWZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5162IWZ-T7A can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 015231-EL5162IWZ-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Current Feedback
Slew Rate: 4000 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 1 Circuit 6-SOT
Current Feedback Amplifier 1 Circuit 6-SOT
IC OPAMP CFA 1 CIRCUIT 6SOT
IC OPAMP CFA 1 CIRCUIT 6SOT
IC, OP-AMP - More Details
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-EL5162IWZ-T7A | 015231-EL5162IWZ-T7A | EL5162IWZ-T7ATR-ND | EL5162IWZ-T7A | EL5162IWZ-T7A | EL5162IWZ-T7A | 391-EL5162IWZ-T7A |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5162IWZ-T7A | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC, OP-AMP - More Details |
| Standards | RoHS | RoHS | |||||
| Slew Rate | 4000 V/µs | 4000 V/µs | 4000 V/µs | 4000 V/µs | 0.0040 V/µs | ||
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | SOT-23-6 | SOT; SOT23; SOT-23 |