The EL5162, EL5163, EL5262, EL5263 and EL5362 are current feedback amplifiers with a bandwidth of 500MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5162, EL5262 and EL5362 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5162 is available in 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5163 in 5 Ld SOT-23 and SC-70 packages, the EL5262 in the 10 Ld MSOP package, the EL5263 in 8 Ld MSOP and SOIC packages, and the EL5362 in 16 Ld SOIC (0.150”) and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: EL5162ISZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5162ISZ-T13 can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, PDSO8
High Speed Operational Amplifiers EL5162ISZ SINGLE 420 MHZ CFAW ENABLE
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5162ISZ-T13 | 687-EL5162ISZ-T13 | EL5162ISZ-T13-ND | EL5162ISZ-T13 | EL5162ISZ-T13 | EL5162ISZ-T13 | EL5162ISZ-T13 | EL5162ISZ-T13 | EL5162ISZ-T13 |
| Product Name | 500MHz Low Power Current Feedback Amplifier with Enable | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Operating Range | Industrial | ||||||||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Slew Rate | 4000 V/µs | 4000 V/µs | 0.0040 V/µs | 4000 V/µs | 4000 V/µs | ||||
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |