The EL5160, EL5161, EL5260, EL5261, and EL5360 are current feedback amplifiers with a bandwidth of 200MHz and operate from just 0.75mA supply current. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With the ability to run from a single supply voltage from 5V to 10V, these amplifiers are ideal for handheld, portable, or battery-powered equipment.
The EL5160, EL5260, and EL5360 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5160 is available in the 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5161 in 5 Ld SOT-23 package, the EL5260 in the 10 Ld MSOP package, the EL5261 in 8 Ld SOIC package, the EL5360 in 16 Ld SOIC and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Manufacturer: Intersil
Win Source Part Number: 135852-EL5160IWZ-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 1700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 750μA
Channel Output Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 1 Circuit 6-SOT
Current Feedback Amplifier 1 Circuit 6-SOT
Current Feedback Amplifier 1 Circuit 6-SOT
IC OPAMP CFA 1 CIRCUIT 6SOT Product overview: EL5160IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5160IWZ-T7 can be used for catalog matching and distributor lookup.
IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:200MHz; Slew Rate:1700V/µs; Supply Voltage Range:5V to 10V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
OP AMP, 200 MHz, 1700 V/uS, SOT-23-6, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:200MHz; Slew Rate:1700V/µs; Supply Voltage Range:5V to 10V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, OP-AMP - More Details
High Speed Operational Amplifiers EL5160IWZ 5160 SNGL 180MHZ CFAW ENABLE
IC OPAMP CFA 1 CIRCUIT 6SOT
Current Feedback Amplifier 1 Circuit 6-SOT
IC OPAMP CFA 1 CIRCUIT 6SOT
IC OPAMP CFA 1 CIRCUIT 6SOT
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5160IWZ-T7 | 135852-EL5160IWZ-T7 | EL5160IWZ-T7DKR-ND | 687-EL5160IWZ-T7 | 65T6012 | 57K3237 | 391-EL5160IWZ-T7 | EL5160IWZ-T7 | EL5160IWZ-T7 | EL5160IWZ-T7 | EL5160IWZ-T7 | EL5160IWZ-T7 |
| Product Name | 200MHz Low-Power Current Feedback Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5160IWZ-T7 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Ic, Op Amp; No. Of Amplifiers Renesas | Op Amp, 200 Mhz, 1700 V/us, Sot-23-6, Full Reel; No. Of Amplifiers Renesas | IC, OP-AMP - More Details | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Range | Industrial | |||||||||||
| Supply Voltage (VS) | 5 to 10 volts | 9 volts | 5 to 10 volts | 5 to 10 volts | 5 volts | 5 volts | ||||||
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | ||||||||
| VOS | 1.6 millivolts | 1.6 millivolts | 1.6 millivolts | |||||||||
| IBIAS | 5 µA | 5 µA | 5 µA |