Renesas Electronics Corporation 200MHz Low-Power Current Feedback Amplifiers EL5160ISZ-T13

Description
The EL5160, EL5161, EL5260, EL5261, and EL5360 are current feedback amplifiers with a bandwidth of 200MHz and operate from just 0.75mA supply current. This makes these amplifiers ideal for today’s high speed video and monitor applications. With the ability to run from a single supply voltage from 5V to 10V, these amplifiers are ideal for handheld, portable, or battery-powered equipment. The EL5160, EL5260, and EL5360 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati on: overline"CE/span pin to float or applying a low logic level enables the corresponding amplifier. The EL5160 is available in the 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5161 in 5 Ld SOT-23 package, the EL5260 in the 10 Ld MSOP package, the EL5261 in 8 Ld SOIC package, the EL5360 in 16 Ld SOIC and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The EL5160, EL5161, EL5260, EL5261, and EL5360 are current feedback amplifiers with a bandwidth of 200MHz and operate from just 0.75mA supply current. This makes these amplifiers ideal for today’s high speed video and monitor applications. With the ability to run from a single supply voltage from 5V to 10V, these amplifiers are ideal for handheld, portable, or battery-powered equipment. The EL5160, EL5260, and EL5360 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati on: overline"CE/span pin to float or applying a low logic level enables the corresponding amplifier. The EL5160 is available in the 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5161 in 5 Ld SOT-23 package, the EL5260 in the 10 Ld MSOP package, the EL5261 in 8 Ld SOIC package, the EL5360 in 16 Ld SOIC and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz Low-Power Current Feedback Amplifiers - EL5160ISZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
200MHz Low-Power Current Feedback Amplifiers
EL5160ISZ-T13
200MHz Low-Power Current Feedback Amplifiers EL5160ISZ-T13
The EL5160, EL5161, EL5260, EL5261, and EL5360 are current feedback amplifiers with a bandwidth of 200MHz and operate from just 0.75mA supply current. This makes these amplifiers ideal for today’s high speed video and monitor applications. With the ability to run from a single supply voltage from 5V to 10V, these amplifiers are ideal for handheld, portable, or battery-powered equipment. The EL5160, EL5260, and EL5360 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati on: overline"CE/span pin to float or applying a low logic level enables the corresponding amplifier. The EL5160 is available in the 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5161 in 5 Ld SOT-23 package, the EL5260 in the 10 Ld MSOP package, the EL5261 in 8 Ld SOIC package, the EL5360 in 16 Ld SOIC and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.

The EL5160, EL5161, EL5260, EL5261, and EL5360 are current feedback amplifiers with a bandwidth of 200MHz and operate from just 0.75mA supply current. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With the ability to run from a single supply voltage from 5V to 10V, these amplifiers are ideal for handheld, portable, or battery-powered equipment.
The EL5160, EL5260, and EL5360 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decoration: overline"CE/span pin to float or applying a low logic level enables the corresponding amplifier.
The EL5160 is available in the 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5161 in 5 Ld SOT-23 package, the EL5260 in the 10 Ld MSOP package, the EL5261 in 8 Ld SOIC package, the EL5360 in 16 Ld SOIC and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5160ISZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5160ISZ-T13-ND
Instrumentation, Op Amps, Buffer Amps EL5160ISZ-T13-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
EL5160ISZ-T13
High Speed Operational Amplifiers EL5160ISZ-T13
High Speed Operational Amplifiers EL5160ISZ SINGLE 180MHZ CFAW ENABLE

High Speed Operational Amplifiers EL5160ISZ SINGLE 180MHZ CFAW ENABLE

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5160ISZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5160ISZ-T13
Instrumentation, OP Amps, Buffer Amps EL5160ISZ-T13
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5160ISZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5160ISZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers EL5160ISZ-T13
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5160ISZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5160ISZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5160ISZ-T13
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5160ISZ-T13 EL5160ISZ-T13-ND EL5160ISZ-T13 EL5160ISZ-T13 EL5160ISZ-T13 EL5160ISZ-T13
Product Name 200MHz Low-Power Current Feedback Amplifiers Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Range Industrial
Source Current (IS) 0.7500 milliamps 0.7500 milliamps 0.7500 milliamps
Slew Rate 1700 V/µs 1700 V/µs 0.0017 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower CMOS Operational Amplifier - ALD1731SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2484256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details