Video Amplifier, 1 Channel(s), 1 Func, PDSO5
Manufacturer: Intersil
Win Source Part Number: 080942-EL5157IWZ-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 600MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 6mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 210MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL5157IWZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5157IWZ-T7A can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5157IWZ-T7A | 080942-EL5157IWZ-T7A | 687-EL5157IWZ-T7A | EL5157IWZ-T7A-ND | EL5157IWZ-T7A | EL5157IWZ-T7A | EL5157IWZ-T7A |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5157IWZ-T7A | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | BGA5 | SOT; SOT23; SOT-23-5 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Supply Voltage (VS) | 4.5 to 12 volts | 4.5 volts | |||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps |