Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5157IWZ-T7 EL5157IWZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 1036115-EL5157IWZ-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 600MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 6mA Channel Output Current: 140mA Gain Bandwidth Product (GBP): 210MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 1036115-EL5157IWZ-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 600MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 6mA Channel Output Current: 140mA Gain Bandwidth Product (GBP): 210MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL5157IWZ-T7 is a voltage mode feedback amplifier with a -3dB bandwidth of 600MHz and a gain bandwidth product of 210MHz. It features a low input offset voltage of less than 1mV and an open loop gain of 40kV/V, making it suitable for precision applications. The amplifier operates with a supply voltage ranging from 5V to 12V for single supply configurations, or ±2.5V to ±5V for dual supplies, while consuming only 6mA of supply current. It can deliver an output current of up to 140mA, accommodating demanding load conditions. The device is housed in a compact SOT-23 package, ideal for space-constrained applications, and operates over an industrial temperature range of -40°C to +85°C. The EL5157IWZ-T7 is also RoHS compliant, ensuring compatibility with environmental regulations.

Datasheet Summary
Powered by GS/AI

The EL5157IWZ-T7 is a voltage mode feedback amplifier with a -3dB bandwidth of 600MHz and a gain bandwidth product of 210MHz. It features a low input offset voltage of less than 1mV and an open loop gain of 40kV/V, making it suitable for precision applications. The amplifier operates with a supply voltage ranging from 5V to 12V for single supply configurations, or ±2.5V to ±5V for dual supplies, while consuming only 6mA of supply current. It can deliver an output current of up to 140mA, accommodating demanding load conditions. The device is housed in a compact SOT-23 package, ideal for space-constrained applications, and operates over an industrial temperature range of -40°C to +85°C. The EL5157IWZ-T7 is also RoHS compliant, ensuring compatibility with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5157IWZ-T7 - 1036115-EL5157IWZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5157IWZ-T7
1036115-EL5157IWZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5157IWZ-T7 1036115-EL5157IWZ-T7
Manufacturer: Intersil Win Source Part Number: 1036115-EL5157IWZ-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 600MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 6mA Channel Output Current: 140mA Gain Bandwidth Product (GBP): 210MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 1036115-EL5157IWZ-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 600MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 6mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 210MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - EL5157IWZ-T7 - Rochester Electronics
Newburyport, MA, United States
Video Amplifier

Video Amplifier

Supplier's Site Datasheet
 - EL5157IWZ-T7 - Rochester Electronics
Newburyport, MA, United States
Video Amplifier

Video Amplifier

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-EL5157IWZ-T7
SOT23 Operational Amplifier IC 687-EL5157IWZ-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL5157IWZ-T7 from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5157IWZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL5157IWZ-T7 from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5157IWZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5157IWZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5157IWZ-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL5157IWZ-T7TR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5157IWZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5157IWZ-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5157IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5157IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL5157IWZ-T7
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5157IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5157IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL5157IWZ-T7
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5157IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5157IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL5157IWZ-T7
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5157IWZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5157IWZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL5157IWZ-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1036115-EL5157IWZ-T7 EL5157IWZ-T7 687-EL5157IWZ-T7 EL5157IWZ-T7TR-ND EL5157IWZ-T7 EL5157IWZ-T7 EL5157IWZ-T7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5157IWZ-T7 SOT23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4.5 to 12 volts 12 volts
Source Current (IS) 6 milliamps 6 milliamps 6 milliamps 6 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 0.4000 µA 0.4000 µA
GBW 210 MHz 210 MHz
Unlock Full Specs
to access all available technical data