Renesas Electronics Corporation SOT-23 Operational Amplifier IC EL5153IWZ-T7

Description
Operational Amplifier
Request a Quote Datasheet
Description
Operational Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EL5153IWZ-T7 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
 - EL5153IWZ-T7 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Operational Amplifier IC
687-EL5153IWZ-T7
SOT-23 Operational Amplifier IC 687-EL5153IWZ-T7
1 CHANNEL, VIDEO AMPLIFIER, PDSO5, ROHS COMPLIANT, , SOT-23, 5 PIN Product overview: EL5153IWZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5153IWZ-T7 can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDSO5, ROHS COMPLIANT, , SOT-23, 5 PIN Product overview: EL5153IWZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5153IWZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5153IWZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5153IWZ-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL5153IWZ-T7TR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5153IWZ-T7 - 773744-EL5153IWZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5153IWZ-T7
773744-EL5153IWZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5153IWZ-T7 773744-EL5153IWZ-T7
Manufacturer: Intersil Win Source Part Number: 773744-EL5153IWZ-T7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 270MHz Amplifier Type: Voltage Feedback Current - Input Bias: 120nA Voltage - Input Offset: 500μV Part Status: Obsolete(EOL) Family Name: EL5153 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: SOT-23-5 Output Current per Channel: 105mA SR - Slew Rate: 180 V/μs GBP - Gain Bandwidth Product: 165MHz Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): LMH6609MFX/NOPB; LMH6657MFX; OPA634N/250; OPA830IDBVRG4; Introduction Date: July 14, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 773744-EL5153IWZ-T7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 270MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 120nA
Voltage - Input Offset: 500μV
Part Status: Obsolete(EOL)
Family Name: EL5153
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: SOT-23-5
Output Current per Channel: 105mA
SR - Slew Rate: 180 V/μs
GBP - Gain Bandwidth Product: 165MHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): LMH6609MFX/NOPB; LMH6657MFX; OPA634N/250; OPA830IDBVRG4;
Introduction Date: July 14, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5153IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5153IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL5153IWZ-T7
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5153IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5153IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL5153IWZ-T7
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5153IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5153IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL5153IWZ-T7
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5153IWZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5153IWZ-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5153IWZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5153IWZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL5153IWZ-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5153IWZ-T7 687-EL5153IWZ-T7 EL5153IWZ-T7TR-ND 773744-EL5153IWZ-T7 EL5153IWZ-T7 EL5153IWZ-T7 EL5153IWZ-T7
Product Name SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5153IWZ-T7 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Package Type BGA5 Cut Tape SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount
Life Cycle Stage Obsolete Removed; Obsolete Removed
Slew Rate 180 V/µs 180 V/µs 180 V/µs 180 V/µs 1.80E-4 V/µs
Bandwidth 165 MHz 270 MHz 270 MHz 270 MHz
Unlock Full Specs
to access all available technical data