Renesas Electronics Corporation SOT23 Operational Amplifier IC EL5153IW-T7

Description
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL5153IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5153IW-T7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL5153IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5153IW-T7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL5153IW-T7 is a voltage mode feedback amplifier with a -3dB bandwidth of 270MHz and a slew rate of 180V/µs. It features a maximum offset voltage of ±1mV and an open loop gain of 50kV/V, making it suitable for precision measurement and high-speed applications. The amplifier operates with low supply current of 3mA and can function with single supply voltages ranging from 5V to 12V, or dual supplies from ±2.5V to ±5V. It is packaged in a compact 5-lead SOT-23 format, ideal for space-constrained designs, and is rated for an industrial temperature range of -40°C to +85°C. The device is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The EL5153IW-T7 is a voltage mode feedback amplifier with a -3dB bandwidth of 270MHz and a slew rate of 180V/µs. It features a maximum offset voltage of ±1mV and an open loop gain of 50kV/V, making it suitable for precision measurement and high-speed applications. The amplifier operates with low supply current of 3mA and can function with single supply voltages ranging from 5V to 12V, or dual supplies from ±2.5V to ±5V. It is packaged in a compact 5-lead SOT-23 format, ideal for space-constrained designs, and is rated for an industrial temperature range of -40°C to +85°C. The device is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Operational Amplifier IC
687-EL5153IW-T7
SOT23 Operational Amplifier IC 687-EL5153IW-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL5153IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5153IW-T7 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: EL5153IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5153IW-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - EL5153IW-T7 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5153IW-T7 - 1036113-EL5153IW-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5153IW-T7
1036113-EL5153IW-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5153IW-T7 1036113-EL5153IW-T7
Manufacturer: Intersil Win Source Part Number: 1036113-EL5153IW-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 270MHz Amplifier Type: Voltage Feedback Slew Rate: 180 V/μs Current - Input Bias: 120nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 3mA Channel Output Current: 105mA Gain Bandwidth Product (GBP): 165MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 1036113-EL5153IW-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 270MHz
Amplifier Type: Voltage Feedback
Slew Rate: 180 V/μs
Current - Input Bias: 120nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 3mA
Channel Output Current: 105mA
Gain Bandwidth Product (GBP): 165MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5153IW-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5153IW-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL5153IW-T7TR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5153IW-T7CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5153IW-T7CT-ND
Instrumentation, Op Amps, Buffer Amps EL5153IW-T7CT-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5153IW-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5153IW-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL5153IW-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5153IW-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5153IW-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5153IW-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5153IW-T7
Instrumentation, OP Amps, Buffer Amps EL5153IW-T7
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5153IW-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5153IW-T7
Instrumentation, OP Amps, Buffer Amps EL5153IW-T7
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5153IW-T7 EL5153IW-T7 1036113-EL5153IW-T7 EL5153IW-T7TR-ND EL5153IW-T7 EL5153IW-T7 EL5153IW-T7
Product Name SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5153IW-T7 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 180 V/µs 180 V/µs 180 V/µs 1.80E-4 V/µs 180 V/µs
Bandwidth 165 MHz 165 MHz 270 MHz 270 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) BGA5 SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Surface Mount SOT; SC-74A, SOT-753
Life Cycle Stage Obsolete Obsolete(EOL) Removed Removed; Obsolete
Unlock Full Specs
to access all available technical data