Renesas Electronics Corporation Operational Amplifier IC EL5150IWZ-T7

Description
IC VOLTAGE FEEDBACK 1 CIRC 6SOT Product overview: EL5150IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5150IWZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLTAGE FEEDBACK 1 CIRC 6SOT Product overview: EL5150IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5150IWZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-EL5150IWZ-T7
Operational Amplifier IC 687-EL5150IWZ-T7
IC VOLTAGE FEEDBACK 1 CIRC 6SOT Product overview: EL5150IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5150IWZ-T7 can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 1 CIRC 6SOT Product overview: EL5150IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5150IWZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5150IWZ-T7 - 773743-EL5150IWZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5150IWZ-T7
773743-EL5150IWZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5150IWZ-T7 773743-EL5150IWZ-T7
Manufacturer: Intersil Win Source Part Number: 773743-EL5150IWZ-T7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 500μV Part Status: Obsolete(EOL) Family Name: EL5150 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.35mA Manufacturer Package: SOT-23-6 Output Current per Channel: 70mA SR - Slew Rate: 100 V/μs GBP - Gain Bandwidth Product: 40MHz Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): LT1395CS6#TRM; NCS2552SNT1; LT1395CS6; NCS2550SNT2; Introduction Date: July 14, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 773743-EL5150IWZ-T7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Part Status: Obsolete(EOL)
Family Name: EL5150
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.35mA
Manufacturer Package: SOT-23-6
Output Current per Channel: 70mA
SR - Slew Rate: 100 V/μs
GBP - Gain Bandwidth Product: 40MHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): LT1395CS6#TRM; NCS2552SNT1; LT1395CS6; NCS2550SNT2;
Introduction Date: July 14, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5150IWZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5150IWZ-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL5150IWZ-T7TR-ND
Voltage Feedback Amplifier 1 Circuit 6-SOT

Voltage Feedback Amplifier 1 Circuit 6-SOT

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5150IWZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5150IWZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5150IWZ-T7
IC VOLTAGE FEEDBACK 1 CIRC 6SOT

IC VOLTAGE FEEDBACK 1 CIRC 6SOT

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5150IWZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5150IWZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5150IWZ-T7
IC VOLTAGE FEEDBACK 1 CIRC 6SOT

IC VOLTAGE FEEDBACK 1 CIRC 6SOT

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5150IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5150IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL5150IWZ-T7
Voltage Feedback Amplifier 1 Circuit 6-SOT

Voltage Feedback Amplifier 1 Circuit 6-SOT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5150IWZ-T7 773743-EL5150IWZ-T7 EL5150IWZ-T7TR-ND EL5150IWZ-T7 EL5150IWZ-T7 EL5150IWZ-T7
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5150IWZ-T7 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 100 V/µs 100 V/µs 100 V/µs 1.00E-4 V/µs 100 V/µs
Bandwidth 40 MHz 200 MHz 200 MHz 200 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOT; SOT-23-6 SOT-23-6 SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
Op Amps - 1904320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details