The EL5132IS-T7 is a high-speed voltage feedback amplifier designed for applications requiring low voltage noise and high performance. It features a -3dB bandwidth of 670MHz and an ultra-low noise level of 0.9nV/,àöHz, making it suitable for communications and imaging applications. The amplifier operates with a low supply current of 12mA and can be powered by single supplies ranging from 5V to 12V or dual supplies from ±2.5V to ±6V. With a slew rate of 1000V/µs and stable performance at gains as low as 10, the EL5132IS-T7 is capable of driving loads up to 120mA. It is specified for operation over a temperature range of -40°C to +85°C and is available in an 8-lead SOIC package. The device also includes a fast disable feature, enhancing its versatility in various applications such as pre-amplifiers, receivers, filters, and ADC drivers. Engineers should consider the EL5132IS-T7 for projects that demand high-speed performance and low noise characteristics in compact designs.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5132IS-T7-ND | EL5132IS-T7 | EL5132IS-T7 | EL5132IS-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | |
| Slew Rate | 1000 V/µs | 1000 V/µs | 1.00E-3 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Bandwidth | 670 MHz | 670 MHz |