Renesas Electronics Corporation Linear - Linear - Amplifiers - Video Amps and Modules - EL5129IREZ EL5129IREZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 870312-EL5129IREZ Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL5129 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 870312-EL5129IREZ Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL5129 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - EL5129IREZ - 870312-EL5129IREZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - EL5129IREZ
870312-EL5129IREZ
Linear - Linear - Amplifiers - Video Amps and Modules - EL5129IREZ 870312-EL5129IREZ
Manufacturer: Renesas Electronics America Win Source Part Number: 870312-EL5129IREZ Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL5129 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 870312-EL5129IREZ
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL5129
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Video Amps And Module - 737-EL5129IREZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Amps And Module
737-EL5129IREZ
Video Amps And Module 737-EL5129IREZ
IC AMP TFT-LCD 20HTSSOP Product overview: EL5129IREZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5129IREZ can be used for catalog matching and distributor lookup.

IC AMP TFT-LCD 20HTSSOP Product overview: EL5129IREZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5129IREZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - EL5129IREZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL5129IREZ
Video Amps and Modules EL5129IREZ
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - EL5129IREZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL5129IREZ
Linear - Amplifiers - Video Amps and Modules EL5129IREZ
IC AMP TFT-LCD 20HTSSOP

IC AMP TFT-LCD 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 870312-EL5129IREZ 737-EL5129IREZ EL5129IREZ EL5129IREZ
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - EL5129IREZ Video Amps And Module Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Package Type SSOP; SOP; TSSOP; 20-HTSSOP 20-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data