Renesas Electronics Corporation HTSSOP Operational Amplifier IC EL5129IREZ-T7

Description
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP Product overview: EL5129IREZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5129IREZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP Product overview: EL5129IREZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5129IREZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTSSOP Operational Amplifier IC - 687-EL5129IREZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HTSSOP Operational Amplifier IC
687-EL5129IREZ-T7
HTSSOP Operational Amplifier IC 687-EL5129IREZ-T7
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP Product overview: EL5129IREZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5129IREZ-T7 can be used for catalog matching and distributor lookup.

IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP Product overview: EL5129IREZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5129IREZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - 1222255-EL5129IREZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
1222255-EL5129IREZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1222255-EL5129IREZ-T7
Win Source Part Number: 1222255-EL5129IREZ-T 7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 10 MHz Slew Rate: 9V/µs Current - Supply: 3.5 mA Current - Output / Channel: 120 mA Voltage - Supply, Single/Dual (±): 4.5V ~ 16.5V, ±2.25V ~ 8.25V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-HTSSOP ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: EL5129 Product Status: Obsolete

Win Source Part Number: 1222255-EL5129IREZ-T7
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 10 MHz
Slew Rate: 9V/µs
Current - Supply: 3.5 mA
Current - Output / Channel: 120 mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 16.5V, ±2.25V ~ 8.25V
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: EL5129
Product Status: Obsolete

Buy Now Datasheet
Video Amps and Modules - EL5129IREZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL5129IREZ-T7
Video Amps and Modules EL5129IREZ-T7
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - EL5129IREZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL5129IREZ-T7
Linear - Amplifiers - Video Amps and Modules EL5129IREZ-T7
IC AMP TFT-LCD 20HTSSOP

IC AMP TFT-LCD 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 687-EL5129IREZ-T7 1222255-EL5129IREZ-T7 EL5129IREZ-T7 EL5129IREZ-T7
Product Name HTSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Slew Rate 9 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8754001CA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details
LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962F0254501VZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
Op Amps - 1906398P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details