Renesas Electronics Corporation Video Amps And Module EL5129IREZ-T13

Description
IC BUFFER MULTI-CHANNEL 20HTSSOP Product overview: EL5129IREZ-T13 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5129IREZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER MULTI-CHANNEL 20HTSSOP Product overview: EL5129IREZ-T13 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5129IREZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Amps And Module - 737-EL5129IREZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Amps And Module
737-EL5129IREZ-T13
Video Amps And Module 737-EL5129IREZ-T13
IC BUFFER MULTI-CHANNEL 20HTSSOP Product overview: EL5129IREZ-T13 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5129IREZ-T13 can be used for catalog matching and distributor lookup.

IC BUFFER MULTI-CHANNEL 20HTSSOP Product overview: EL5129IREZ-T13 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5129IREZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - EL5129IREZ-T13 - 1036102-EL5129IREZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - EL5129IREZ-T13
1036102-EL5129IREZ-T13
Linear - Linear - Amplifiers - Video Amps and Modules - EL5129IREZ-T13 1036102-EL5129IREZ-T13
Manufacturer: Intersil Win Source Part Number: 1036102-EL5129IREZ-T 13 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 10MHz Slew Rate: 9 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-HTSSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 3.5mA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 1036102-EL5129IREZ-T13
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 10MHz
Slew Rate: 9 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 3.5mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - EL5129IREZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL5129IREZ-T13
Linear - Amplifiers - Video Amps and Modules EL5129IREZ-T13
IC AMP TFT-LCD 20HTSSOP

IC AMP TFT-LCD 20HTSSOP

Supplier's Site Datasheet
Video Amps and Modules - EL5129IREZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL5129IREZ-T13
Video Amps and Modules EL5129IREZ-T13
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 737-EL5129IREZ-T13 1036102-EL5129IREZ-T13 EL5129IREZ-T13 EL5129IREZ-T13
Product Name Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - EL5129IREZ-T13 Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
RoHS Compliant RoHS
Bandwidth 10 MHz 10 MHz
Slew Rate 9 V/µs
Unlock Full Specs
to access all available technical data