Manufacturer: Intersil Corporation
Win Source Part Number: 1171295-EL5127CYZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Buffer Amplifier, 1 Func, CMOS, PDSO10
Buffer Amplifier, 1 Func, CMOS, PDSO10
Buffer Opamp IC, 2.5MHz BW, 4-Ch, 15V, MSOP Product overview: EL5127CYZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 15V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 15V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5127CYZ can be used for catalog matching and distributor lookup.
IC BUFFER 4 CIRCUIT 10MSOP
IC BUFFER 4 CIRCUIT 10MSOP
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171295-EL5127CYZ | EL5127CYZ | 687-EL5127CYZ | EL5127CYZ | EL5127CYZ | EL5127CYZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5127CYZ | 2.5MHz 15V MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | Rail/Tube | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Supply Voltage (VS) | 15 volts | 4.5 volts | ||||
| Slew Rate | 2.2 V/µs | 2.20E-6 V/µs | 2.2 V/µs |