Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5127CYZ-T7

Description
Win Source Part Number: 973531-EL5127CYZ-T7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: EL5127 Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 2.5 MHz Amplifier Type: Buffer Slew Rate: 2.2V/µs Current - Input Bias: 2 nA Voltage - Input Offset: 1 mV Current - Supply: 750µA (x4 Channels) Current - Output / Channel: 120 mA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Base Product Number: EL5127 Product Status: Obsolete Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 16.5 V
Request a Quote
Description
Win Source Part Number: 973531-EL5127CYZ-T7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: EL5127 Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 2.5 MHz Amplifier Type: Buffer Slew Rate: 2.2V/µs Current - Input Bias: 2 nA Voltage - Input Offset: 1 mV Current - Supply: 750µA (x4 Channels) Current - Output / Channel: 120 mA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Base Product Number: EL5127 Product Status: Obsolete Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 16.5 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL5127CYZ-T7 is a quad-channel rail-to-rail buffer amplifier designed for low power and high voltage applications. It features a -3dB bandwidth of 2.5MHz and operates with a supply voltage range of 4.5V to 16.5V, consuming only 133µA per buffer. The device is capable of driving continuous output currents of up to 30mA for both sourcing and sinking. It is housed in a compact 10-lead MSOP package and is specified for operation across a temperature range of -40°C to +85°C. The EL5127CYZ-T7 is suitable for applications such as TFT-LCD drive circuits, electronic games, and portable instrumentation. Additionally, it is RoHS compliant and available in a Pb-free version.

Datasheet Summary
Powered by GS/AI

The EL5127CYZ-T7 is a quad-channel rail-to-rail buffer amplifier designed for low power and high voltage applications. It features a -3dB bandwidth of 2.5MHz and operates with a supply voltage range of 4.5V to 16.5V, consuming only 133µA per buffer. The device is capable of driving continuous output currents of up to 30mA for both sourcing and sinking. It is housed in a compact 10-lead MSOP package and is specified for operation across a temperature range of -40°C to +85°C. The EL5127CYZ-T7 is suitable for applications such as TFT-LCD drive circuits, electronic games, and portable instrumentation. Additionally, it is RoHS compliant and available in a Pb-free version.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 973531-EL5127CYZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
973531-EL5127CYZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 973531-EL5127CYZ-T7
Win Source Part Number: 973531-EL5127CYZ-T7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: EL5127 Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 2.5 MHz Amplifier Type: Buffer Slew Rate: 2.2V/µs Current - Input Bias: 2 nA Voltage - Input Offset: 1 mV Current - Supply: 750µA (x4 Channels) Current - Output / Channel: 120 mA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Base Product Number: EL5127 Product Status: Obsolete Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 16.5 V

Win Source Part Number: 973531-EL5127CYZ-T7
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: EL5127
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2.5 MHz
Amplifier Type: Buffer
Slew Rate: 2.2V/µs
Current - Input Bias: 2 nA
Voltage - Input Offset: 1 mV
Current - Supply: 750µA (x4 Channels)
Current - Output / Channel: 120 mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: EL5127
Product Status: Obsolete
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16.5 V

Buy Now Datasheet
MSOP Operational Amplifier IC - 687-EL5127CYZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Operational Amplifier IC
687-EL5127CYZ-T7
MSOP Operational Amplifier IC 687-EL5127CYZ-T7
IC BUFFER 4 CIRCUIT 10MSOP / Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP Product overview: EL5127CYZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5127CYZ-T7 can be used for catalog matching and distributor lookup.

IC BUFFER 4 CIRCUIT 10MSOP / Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP Product overview: EL5127CYZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5127CYZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5127CYZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5127CYZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5127CYZ-T7
IC BUFFER 4 CIRCUIT 10MSOP

IC BUFFER 4 CIRCUIT 10MSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5127CYZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5127CYZ-T7
Instrumentation, OP Amps, Buffer Amps EL5127CYZ-T7
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 973531-EL5127CYZ-T7 687-EL5127CYZ-T7 EL5127CYZ-T7 EL5127CYZ-T7
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MSOP Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.7500 milliamps 0.7500 milliamps 0.7500 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 0.0020 µA 0.0020 µA
Slew Rate 2.2 V/µs 2.2 V/µs 2.2 V/µs
Bandwidth 2.5 MHz 2.5 MHz 2.5 MHz 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1658454 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uqfn
Operating Range Speaker
View Details
 - 54LS126A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester Active
View Details