Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5127CYZ-T13 EL5127CYZ-T13

Description
Manufacturer: Intersil Win Source Part Number: 1036101-EL5127CYZ-T1 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 2.5MHz Amplifier Type: Buffer Slew Rate: 2.2 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 750μA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1036101-EL5127CYZ-T1 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 2.5MHz Amplifier Type: Buffer Slew Rate: 2.2 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 750μA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5127CYZ-T13 - 1036101-EL5127CYZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5127CYZ-T13
1036101-EL5127CYZ-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5127CYZ-T13 1036101-EL5127CYZ-T13
Manufacturer: Intersil Win Source Part Number: 1036101-EL5127CYZ-T1 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 2.5MHz Amplifier Type: Buffer Slew Rate: 2.2 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 750μA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 1036101-EL5127CYZ-T13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2.5MHz
Amplifier Type: Buffer
Slew Rate: 2.2 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 750μA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
2.5MHz 16.5V MSOP Operational Amplifier IC - 687-EL5127CYZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5MHz 16.5V MSOP Operational Amplifier IC
687-EL5127CYZ-T13
2.5MHz 16.5V MSOP Operational Amplifier IC 687-EL5127CYZ-T13
Buffer Op Amp IC, 2.5MHz BW, 4-Ch, 16.5V, CMOS, MSOP Product overview: EL5127CYZ-T13 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 16.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 16.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5127CYZ-T13 can be used for catalog matching and distributor lookup.

Buffer Op Amp IC, 2.5MHz BW, 4-Ch, 16.5V, CMOS, MSOP Product overview: EL5127CYZ-T13 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 16.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 16.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5127CYZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OPAMP BUFFER 2.5MHZ 10MSOP - 391-EL5127CYZ-T13 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP BUFFER 2.5MHZ 10MSOP
391-EL5127CYZ-T13
IC OPAMP BUFFER 2.5MHZ 10MSOP 391-EL5127CYZ-T13
IC OPAMP BUFFER 2.5MHZ 10MSOP

IC OPAMP BUFFER 2.5MHZ 10MSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5127CYZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5127CYZ-T13
Instrumentation, OP Amps, Buffer Amps EL5127CYZ-T13
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5127CYZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5127CYZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5127CYZ-T13
IC BUFFER 4 CIRCUIT 10MSOP

IC BUFFER 4 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Buffer Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1036101-EL5127CYZ-T13 687-EL5127CYZ-T13 391-EL5127CYZ-T13 EL5127CYZ-T13 EL5127CYZ-T13
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5127CYZ-T13 2.5MHz 16.5V MSOP Operational Amplifier IC IC OPAMP BUFFER 2.5MHZ 10MSOP Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 16.5 volts 15 volts 5 volts
Source Current (IS) 0.7500 milliamps 0.7500 milliamps 0.7500 milliamps 0.7500 milliamps
VOS 1 millivolts 1 millivolts 1 millivolts
IBIAS 0.0020 µA 0.0020 µA
Slew Rate 2.2 V/µs 2.2 V/µs 2.20E-6 V/µs 2.2 V/µs
Unlock Full Specs
to access all available technical data