The EL5123CY-T13 is a quad-channel rail-to-rail input/output buffer amplifier designed for low power and high voltage applications, particularly in reference voltage buffering for TFT-LCDs. It features a -3dB bandwidth of 12MHz and operates with a low supply current of 600µA per buffer. The device supports a continuous output drive capability of 30mA for both sourcing and sinking. This buffer amplifier is housed in a compact 10-lead MSOP package and is specified for operation across a temperature range of -40°C to +85°C. It is suitable for various applications including TFT-LCD drive circuits, electronic notebooks, touch-screen displays, and portable instrumentation. The EL5123CY-T13 is also RoHS compliant, ensuring it meets environmental standards.
IC BUFFER 4 CIRCUIT 10MSOP
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5123CY-T13 | EL5123CY-T13 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps |
| Bandwidth | 12 MHz | 12 MHz |
| Standards | RoHS | |
| VOS | 0.5000 millivolts | |
| IBIAS | 0.0020 µA |