Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5120IWTZ-T7A EL5120IWTZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 101743-EL5120IWTZ-T7 A Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Amplifier Type: Voltage Feedback Slew Rate: 10 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 500μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 101743-EL5120IWTZ-T7 A Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Amplifier Type: Voltage Feedback Slew Rate: 10 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 500μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5120IWTZ-T7A - 101743-EL5120IWTZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5120IWTZ-T7A
101743-EL5120IWTZ-T7A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5120IWTZ-T7A 101743-EL5120IWTZ-T7A
Manufacturer: Intersil Win Source Part Number: 101743-EL5120IWTZ-T7 A Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Amplifier Type: Voltage Feedback Slew Rate: 10 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 500μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 101743-EL5120IWTZ-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Voltage Feedback
Slew Rate: 10 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 500μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL5120IWTZ-T7A
Operational Amplifier IC 687-EL5120IWTZ-T7A
IC OPAMP VFB 1 CIRCUIT TSOT23-5 Product overview: EL5120IWTZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5120IWTZ-T7A can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT TSOT23-5 Product overview: EL5120IWTZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5120IWTZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5120IWTZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5120IWTZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps EL5120IWTZ-T7ATR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5120IWTZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5120IWTZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5120IWTZ-T7A
IC OPAMP VFB 1 CIRCUIT TSOT23-5

IC OPAMP VFB 1 CIRCUIT TSOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5120IWTZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5120IWTZ-T7A
Instrumentation, OP Amps, Buffer Amps EL5120IWTZ-T7A
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5120IWTZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5120IWTZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5120IWTZ-T7A
IC OPAMP VFB 1 CIRCUIT TSOT23-5

IC OPAMP VFB 1 CIRCUIT TSOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 101743-EL5120IWTZ-T7A 687-EL5120IWTZ-T7A EL5120IWTZ-T7ATR-ND EL5120IWTZ-T7A EL5120IWTZ-T7A EL5120IWTZ-T7A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5120IWTZ-T7A Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 16.5 volts 16.5 volts
Source Current (IS) 0.5000 milliamps 0.5000 milliamps 0.5000 milliamps 0.5000 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.0020 µA 0.0020 µA
GBW 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449820 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details