The EL5111T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5111T is a single amplifier which exhibits beyond the rail input capability, rail-to-rail output capability, and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 3mA. The EL5111T has an output short circuit capability of ±300mA and a continuous output current capability of ±70mA.brbr The EL5111T features a high slew rate of 100V/µs, and fast settling time. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth of 60MHz (-3dB). This enables the amplifier to offer maximum dynamic range at any supply voltage. These features make the EL5111T an ideal amplifier solution for use in TFT-LCD panels as a VsubCOM/sub driver or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5111T is available in small 5 Ld TSOT package. It features a standard operational amplifier pinout. The device operates over an ambient temperature range of -40°C to +85°C.
IC OPAMP VFB 1 CIRCUIT TSOT23-5 Product overview: EL5111TIWTZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5111TIWTZ-T7A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809248-EL5111TIWTZ-T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 60MHz
Amplifier Type: Voltage Feedback
Slew Rate: 100V/μs
Gain Bandwidth Product: 32MHz
Current - Input Bias: 2nA
Voltage - Input Offset: 5mV
Current - Supply: 3.4mA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 19V, ±2.25V ~ 9.5V
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: EL5111
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
IC OPAMP VFB 1 CIRCUIT TSOT23-5
High Speed Operational Amplifiers EL5111TIWTZ SINGLE 60MHZ RRIO OPAMP
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
OPAMP, 32MHZ, -40 TO 85DEGC ROHS COMPLIANT: YES
IC OPAMP VFB 1 CIRCUIT TSOT23-5
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | EL5111TIWTZ-T7A | 687-EL5111TIWTZ-T7A | 809248-EL5111TIWTZ-T7A | 20-EL5111TIWTZ-T7ATR-ND | EL5111TIWTZ-T7A | EL5111TIWTZ-T7A | EL5111TIWTZ-T7A | 50AJ8503 | EL5111TIWTZ-T7A |
| Product Name | 60MHz Rail-to-Rail Input-Output Operational Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5111TIWTZ-T7A | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 32Mhz, -40 To 85Degc Rohs Compliant Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 4.5 to 19 volts | 5 volts | 4.5 volts | ||||||
| Source Current (IS) | 3.1 milliamps | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | ||||
| Slew Rate | 100 V/µs | 100 V/µs | 100 V/µs | 100 V/µs | 1.00E-4 V/µs | 100 V/µs | |||
| Bandwidth | 60 MHz | 32 MHz | 60 MHz | 60 MHz | 60 MHz |