Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-HMSOP
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-HMSOP
IC OPAMP VFB 1 CIRCUIT 8HMSOP
IC OPAMP VFB 1 CIRCUIT 8HMSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5111IYE-ND | EL5111IYE | EL5111IYE | EL5111IYE |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |
| Slew Rate | 75 V/µs | 75 V/µs | 7.50E-5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-VSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |