The EL5111, EL5211, and EL5411 are low power, high voltage rail-to-rail input-output amplifiers. The EL5111 represents a single amplifier, the EL5211 contains two amplifiers, and the EL5411 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 2.5mA per amplifier, the EL5111, EL5211, and EL5411 have a bandwidth of 60MHz (-3dB). They also provide common mode input ability beyond the supply rails, as well as rail-to-rail output capability. This enables these amplifiers to offer maximum dynamic range at any supply voltage.brbr The EL5111, EL5211, and EL5411 also feature fast slewing and settling times, as well as a high output drive capability of 65mA (sink and source). These features make these amplifiers ideal for high speed filtering and signal conditioning application. Other applications include battery power, portable devices, and anywhere low power consumption is important.brbr The EL5111 is available in 5 Ld TSOT and 8 Ld HMSOP packages. The EL5211 is available in the 8 Ld HMSOP package. The EL5411 is available in space-saving 14 Ld HTSSOP packages. All feature a standard operational amplifier pinout. These amplifiers operate over a temperature range of -40°C to +85°C.
Manufacturer: Intersil
Win Source Part Number: 015227-EL5111IWTZ-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 60MHz
Amplifier Type: Voltage Feedback
Slew Rate: 75 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 2.5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 32MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 1 CIRCUIT TSOT23-5 Product overview: EL5111IWTZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5111IWTZ-T7A can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 15000uV Offset-Max, 60MHz Band Width, CMOS, PDSO5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
IC OPAMP VFB 1 CIRCUIT TSOT23-5
IC OPAMP VFB 1 CIRCUIT TSOT23-5
OP AMP, 60 MHz, 75 V/uS, TSOT-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:60MHz; Slew Rate:75V/µs; Supply Voltage Range:4.5V to 16.5V; Amplifier Case Style:TSOT; No. of Pins:5Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:60MHz; Slew Rate:75V/µs; Supply Voltage Range:4.5V to 16.5V; Amplifier Case Style:TSOT; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
High Speed Operational Amplifiers EL5111IWTZ 60MHZ RAI RAIL INPUTOUTPUT AMP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5111IWTZ-T7A | 015227-EL5111IWTZ-T7A | 687-EL5111IWTZ-T7A | EL5111IWTZ-T7A | EL5111IWTZ-T7ATR-ND | EL5111IWTZ-T7A | EL5111IWTZ-T7A | EL5111IWTZ-T7A | 61J5609 | 65T6011 | EL5111IWTZ-T7A |
| Product Name | 60MHz Rail-to-Rail Input-Output Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5111IWTZ-T7A | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 60 Mhz, 75 V/us, Tsot-5, Full Reel; No. Of Amplifiers Renesas | Ic, Op Amp; No. Of Amplifiers Renesas | High Speed Operational Amplifiers | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||||
| Supply Voltage (VS) | 4.5 to 16.5 volts | 4.5 to 16.5 volts | 4.5 volts | 16.5 volts | 4.5 to 16.5 volts | 4.5 to 16.5 volts | |||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||||
| Slew Rate | 75 V/µs | 75 V/µs | 75 V/µs | 75 V/µs | 75 V/µs | 7.50E-5 V/µs | 75 V/µs | 75 V/µs | |||
| Bandwidth | 60 MHz | 32 MHz | 32 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz |