Renesas Electronics Corporation 60MHz Rail-to-Rail Input-Output Op Amps EL5111IWTZ-T7

Description
The EL5111, EL5211, and EL5411 are low power, high voltage rail-to-rail input-output amplifiers. The EL5111 represents a single amplifier, the EL5211 contains two amplifiers, and the EL5411 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 2.5mA per amplifier, the EL5111, EL5211, and EL5411 have a bandwidth of 60MHz (-3dB). They also provide common mode input ability beyond the supply rails, as well as rail-to-rail output capability. This enables these amplifiers to offer maximum dynamic range at any supply voltage.brbr The EL5111, EL5211, and EL5411 also feature fast slewing and settling times, as well as a high output drive capability of 65mA (sink and source). These features make these amplifiers ideal for high speed filtering and signal conditioning application. Other applications include battery power, portable devices, and anywhere low power consumption is important.brbr The EL5111 is available in 5 Ld TSOT and 8 Ld HMSOP packages. The EL5211 is available in the 8 Ld HMSOP package. The EL5411 is available in space-saving 14 Ld HTSSOP packages. All feature a standard operational amplifier pinout. These amplifiers operate over a temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The EL5111, EL5211, and EL5411 are low power, high voltage rail-to-rail input-output amplifiers. The EL5111 represents a single amplifier, the EL5211 contains two amplifiers, and the EL5411 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 2.5mA per amplifier, the EL5111, EL5211, and EL5411 have a bandwidth of 60MHz (-3dB). They also provide common mode input ability beyond the supply rails, as well as rail-to-rail output capability. This enables these amplifiers to offer maximum dynamic range at any supply voltage.brbr The EL5111, EL5211, and EL5411 also feature fast slewing and settling times, as well as a high output drive capability of 65mA (sink and source). These features make these amplifiers ideal for high speed filtering and signal conditioning application. Other applications include battery power, portable devices, and anywhere low power consumption is important.brbr The EL5111 is available in 5 Ld TSOT and 8 Ld HMSOP packages. The EL5211 is available in the 8 Ld HMSOP package. The EL5411 is available in space-saving 14 Ld HTSSOP packages. All feature a standard operational amplifier pinout. These amplifiers operate over a temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60MHz Rail-to-Rail Input-Output Op Amps - EL5111IWTZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
60MHz Rail-to-Rail Input-Output Op Amps
EL5111IWTZ-T7
60MHz Rail-to-Rail Input-Output Op Amps EL5111IWTZ-T7
The EL5111, EL5211, and EL5411 are low power, high voltage rail-to-rail input-output amplifiers. The EL5111 represents a single amplifier, the EL5211 contains two amplifiers, and the EL5411 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 2.5mA per amplifier, the EL5111, EL5211, and EL5411 have a bandwidth of 60MHz (-3dB). They also provide common mode input ability beyond the supply rails, as well as rail-to-rail output capability. This enables these amplifiers to offer maximum dynamic range at any supply voltage.brbr The EL5111, EL5211, and EL5411 also feature fast slewing and settling times, as well as a high output drive capability of 65mA (sink and source). These features make these amplifiers ideal for high speed filtering and signal conditioning application. Other applications include battery power, portable devices, and anywhere low power consumption is important.brbr The EL5111 is available in 5 Ld TSOT and 8 Ld HMSOP packages. The EL5211 is available in the 8 Ld HMSOP package. The EL5411 is available in space-saving 14 Ld HTSSOP packages. All feature a standard operational amplifier pinout. These amplifiers operate over a temperature range of -40°C to +85°C.

The EL5111, EL5211, and EL5411 are low power, high voltage rail-to-rail input-output amplifiers. The EL5111 represents a single amplifier, the EL5211 contains two amplifiers, and the EL5411 contains four amplifiers. Operating on supplies ranging from 5V to 15V, while consuming only 2.5mA per amplifier, the EL5111, EL5211, and EL5411 have a bandwidth of 60MHz (-3dB). They also provide common mode input ability beyond the supply rails, as well as rail-to-rail output capability. This enables these amplifiers to offer maximum dynamic range at any supply voltage.brbr The EL5111, EL5211, and EL5411 also feature fast slewing and settling times, as well as a high output drive capability of 65mA (sink and source). These features make these amplifiers ideal for high speed filtering and signal conditioning application. Other applications include battery power, portable devices, and anywhere low power consumption is important.brbr The EL5111 is available in 5 Ld TSOT and 8 Ld HMSOP packages. The EL5211 is available in the 8 Ld HMSOP package. The EL5411 is available in space-saving 14 Ld HTSSOP packages. All feature a standard operational amplifier pinout. These amplifiers operate over a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5111IWTZ-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5111IWTZ-T7-ND
Instrumentation, Op Amps, Buffer Amps EL5111IWTZ-T7-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5111IWTZ-T7 - 1171293-EL5111IWTZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5111IWTZ-T7
1171293-EL5111IWTZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5111IWTZ-T7 1171293-EL5111IWTZ-T7
Manufacturer: Intersil Corporation Win Source Part Number: 1171293-EL5111IWTZ-T 7 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1171293-EL5111IWTZ-T7
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-EL5111IWTZ-T7
Operational Amplifier IC 687-EL5111IWTZ-T7
IC OPAMP VFB 1 CIRCUIT TSOT23-5 Product overview: EL5111IWTZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5111IWTZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT TSOT23-5 Product overview: EL5111IWTZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5111IWTZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - EL5111IWTZ-T7 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, CMOS, PDSO5

Operational Amplifier, 1 Func, CMOS, PDSO5

Supplier's Site Datasheet
 - EL5111IWTZ-T7 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, CMOS, PDSO5

Operational Amplifier, 1 Func, CMOS, PDSO5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5111IWTZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5111IWTZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5111IWTZ-T7
IC OPAMP VFB 1 CIRCUIT TSOT23-5

IC OPAMP VFB 1 CIRCUIT TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5111IWTZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5111IWTZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL5111IWTZ-T7
IC OPAMP VFB 1 CIRCUIT TSOT23-5

IC OPAMP VFB 1 CIRCUIT TSOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5111IWTZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5111IWTZ-T7
Instrumentation, OP Amps, Buffer Amps EL5111IWTZ-T7
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5111IWTZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5111IWTZ-T7
Instrumentation, OP Amps, Buffer Amps EL5111IWTZ-T7
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
EL5111IWTZ-T7
High Speed Operational Amplifiers EL5111IWTZ-T7
High Speed Operational Amplifiers EL5111IWTZ 60 MHZ R2R I/O AMP

High Speed Operational Amplifiers EL5111IWTZ 60 MHZ R2R I/O AMP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5111IWTZ-T7 EL5111IWTZ-T7-ND 1171293-EL5111IWTZ-T7 687-EL5111IWTZ-T7 EL5111IWTZ-T7 EL5111IWTZ-T7 EL5111IWTZ-T7 EL5111IWTZ-T7 EL5111IWTZ-T7
Product Name 60MHz Rail-to-Rail Input-Output Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5111IWTZ-T7 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Supply Voltage (VS) 4.5 to 16.5 volts
Source Current (IS) 2.5 milliamps 2.5 milliamps 2.5 milliamps 2.5 milliamps
Slew Rate 75 V/µs 75 V/µs 75 V/µs 7.50E-5 V/µs 75 V/µs
Bandwidth 60 MHz 32 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data