General Purpose Amplifier 1 Circuit 6-SOT
Manufacturer: Intersil
Win Source Part Number: 122694-EL5108IW-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 450MHz
Amplifier Type: General Purpose
Slew Rate: 4500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 3.7mA
Channel Output Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 6SOT Product overview: EL5108IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5108IW-T7 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 6SOT
IC OPAMP GP 1 CIRCUIT 6SOT
IC OPAMP GP 450MHZ SOT23-6
General Purpose Amplifier 1 Circuit 6-SOT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | EL5108IW-T7TR-ND | 122694-EL5108IW-T7 | 687-EL5108IW-T7 | EL5108IW-T7 | EL5108IW-T7 | 391-EL5108IW-T7 | EL5108IW-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5108IW-T7 | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 450MHZ SOT23-6 | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | |||
| Slew Rate | 4500 V/µs | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | 4500 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | |
| Supply Voltage (VS) | 5 to 12 volts | 12 volts |