The EL5106 and EL5306 are fixed gain amplifiers with a bandwidth of 350MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications. They feature internal gain setting resistors and can be configured in a gain of +1, -1 or +2.
With a supply current of just 1.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery powered equipment.
The EL5106 and EL5306 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati
The EL5106 is offered in the 6 Ld SOT-23 and the industry-standard 8 Ld SOIC packages and the EL5306 is available in the 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
IC OPAMP GP 1 CIRCUIT 6SOT Product overview: EL5106IWZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5106IWZ-T7A can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 6-SOT
Manufacturer: Intersil
Win Source Part Number: 015226-EL5106IWZ-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 380MHz
Amplifier Type: General Purpose
Slew Rate: 4500 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 6SOT
IC OPAMP GP 1 CIRCUIT 6SOT
General Purpose Amplifier 1 Circuit 6-SOT
High Speed Operational Amplifiers EL5106IWZ SINGLE 300 MHZ FGAW ENABLE
IC OPAMP GP 1 CIRCUIT 6SOT
IC,Operational Amplifier,SINGLE,BIP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5106IWZ-T7A | 687-EL5106IWZ-T7A | EL5106IWZ-T7ATR-ND | 015226-EL5106IWZ-T7A | EL5106IWZ-T7A | EL5106IWZ-T7A | EL5106IWZ-T7A | EL5106IWZ-T7A | EL5106IWZ-T7A | 57K3192 |
| Product Name | 350MHz Fixed Gain Amplifiers with Enable | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5106IWZ-T7A | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Ic,operational Amplifier,single,bipolar,tsop,6Pin,plastic Rohs Compliant Renesas |
| Operating Range | Industrial | |||||||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9 volts | 5 to 12 volts | 5 volts | 5 volts | ||||||
| Slew Rate | 4500 V/µs | 4500 V/µs | 4500 V/µs | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | ||||
| Bandwidth | 380 MHz | 380 MHz | 380 MHz | 380 MHz |