The EL5106 and EL5306 are fixed gain amplifiers with a bandwidth of 350MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications. They feature internal gain setting resistors and can be configured in a gain of +1, -1 or +2.
With a supply current of just 1.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery powered equipment.
The EL5106 and EL5306 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati
The EL5106 is offered in the 6 Ld SOT-23 and the industry-standard 8 Ld SOIC packages and the EL5306 is available in the 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
General Purpose Amplifier 1 Circuit 6-SOT
Manufacturer: Intersil Corporation
Win Source Part Number: 1171291-EL5106IWZ-T7
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 6SOT Product overview: EL5106IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5106IWZ-T7 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 6SOT
IC OPAMP GP 1 CIRCUIT 6SOT
IC,Operational Amplifier,SINGLE,BIP
General Purpose Amplifier 1 Circuit 6-SOT
High Speed Operational Amplifiers EL5106IWZ SINGLE 300 MHZ FGAW ENABLE
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5106IWZ-T7 | EL5106IWZ-T7-ND | 1171291-EL5106IWZ-T7 | 687-EL5106IWZ-T7 | EL5106IWZ-T7 | EL5106IWZ-T7 | 57K3191 | EL5106IWZ-T7 | EL5106IWZ-T7 |
| Product Name | 350MHz Fixed Gain Amplifiers with Enable | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5106IWZ-T7 | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,single,bipolar,tsop,6Pin,plastic Rohs Compliant Renesas | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Operating Range | Industrial | ||||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||||
| Slew Rate | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | 4500 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SOT; SOT-23-6 | Tape & Reel (TR) | Surface Mount | SOT; SOT23; SOT-23-6 |