The EL5106IS is a fixed gain amplifier with a bandwidth of 350MHz, suitable for high-speed video and monitor applications. It features internal gain setting resistors, allowing configurations of +1, -1, or +2 gain. The amplifier operates with a supply current of 1.5mA and can function with a single supply voltage ranging from 5V to 12V, making it ideal for battery-powered and portable devices. It includes an enable/disable function that reduces supply current to 25µA when disabled. The EL5106IS is available in an 8-lead SOIC package and operates over an industrial temperature range of -40°C to +85°C. This product is RoHS compliant and is designed for applications such as video amplifiers and cable drivers.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171290-EL5106IS
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Operational Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: EL5106IS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5106IS can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171290-EL5106IS | EL5106IS | 687-EL5106IS | EL5106IS-ND | EL5106IS | EL5106IS | EL5106IS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5106IS | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC8 | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Slew Rate | 4500 V/µs | 4500 V/µs | 4500 V/µs | 0.0045 V/µs | |||
| Bandwidth | 380 MHz | 380 MHz | 380 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |