Renesas Electronics Corporation 700MHz Slew Enhanced VFA EL5105IWZ-T7

Description
The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr
Request a Quote Datasheet
Description
The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MHz Slew Enhanced VFA - EL5105IWZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
700MHz Slew Enhanced VFA
EL5105IWZ-T7
700MHz Slew Enhanced VFA EL5105IWZ-T7
The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr

The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr

Supplier's Site Datasheet
 - EL5105IWZ-T7 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5105IWZ-T7 - 1171289-EL5105IWZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5105IWZ-T7
1171289-EL5105IWZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5105IWZ-T7 1171289-EL5105IWZ-T7
Manufacturer: Intersil Corporation Win Source Part Number: 1171289-EL5105IWZ-T7 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1171289-EL5105IWZ-T7
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, Op Amps, Buffer Amps - EL5105IWZ-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5105IWZ-T7-ND
Instrumentation, Op Amps, Buffer Amps EL5105IWZ-T7-ND
Voltage Feedback Amplifier 1 Circuit 6-SOT

Voltage Feedback Amplifier 1 Circuit 6-SOT

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL5105IWZ-T7
Operational Amplifier IC 687-EL5105IWZ-T7
IC VOLTAGE FEEDBACK 1 CIRC 6SOT Product overview: EL5105IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5105IWZ-T7 can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 1 CIRC 6SOT Product overview: EL5105IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5105IWZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5105IWZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5105IWZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5105IWZ-T7
IC VOLTAGE FEEDBACK 1 CIRC 6SOT

IC VOLTAGE FEEDBACK 1 CIRC 6SOT

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5105IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5105IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL5105IWZ-T7
Voltage Feedback Amplifier 1 Circuit 6-SOT

Voltage Feedback Amplifier 1 Circuit 6-SOT

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
EL5105IWZ-T7
High Speed Operational Amplifiers EL5105IWZ-T7
High Speed Operational Amplifiers EL5105IWZ SINGLE 750 MHZ SEVFA

High Speed Operational Amplifiers EL5105IWZ SINGLE 750 MHZ SEVFA

Buy Now Datasheet
Ic,operational Amplifier,single,bipolar,tsop,5Pin,plastic Rohs Compliant Renesas - 57K3186 - Newark, An Avnet Company
Chicago, IL, United States
Ic,operational Amplifier,single,bipolar,tsop,5Pin,plastic Rohs Compliant Renesas
57K3186
Ic,operational Amplifier,single,bipolar,tsop,5Pin,plastic Rohs Compliant Renesas 57K3186
IC,Operational Amplifier,SINGLE,BIP OLAR,TSOP,5PIN,PLAST IC RoHS Compliant: Yes

IC,Operational Amplifier,SINGLE,BIPOLAR,TSOP,5PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5105IWZ-T7 EL5105IWZ-T7 1171289-EL5105IWZ-T7 EL5105IWZ-T7-ND 687-EL5105IWZ-T7 EL5105IWZ-T7 EL5105IWZ-T7 EL5105IWZ-T7 57K3186
Product Name 700MHz Slew Enhanced VFA Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5105IWZ-T7 Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Ic,operational Amplifier,single,bipolar,tsop,5Pin,plastic Rohs Compliant Renesas
Standards RoHS RoHS RoHS RoHS
Package Type SOT235 SOT; SOT-23-6 Tape & Reel (TR) SOT; SOT23; SOT-23-6
Life Cycle Stage Obsolete Removed; Obsolete
Source Current (IS) 9.5 milliamps 9.5 milliamps 9.5 milliamps
Slew Rate 3000 V/µs 3000 V/µs 3000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Op Amps - 7098565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DIP; PDIP; Pdip
Number of Pins 14
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD641ANZ - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 250 MHz
View Details