The EL5104IW-T7 is a high-speed voltage feedback amplifier designed for applications requiring a combination of high slew rate and stability. It operates on single 5V or ±5V supplies with a low supply current of 9.5mA. The amplifier features a -3dB bandwidth of 700MHz and a ±0.1dB bandwidth of 45MHz, making it suitable for high-frequency applications. The slew rate is rated at 7000V/µs, and it can deliver an output current of 160mA. Additionally, the device includes an output enable function that allows the output to be placed in a high-impedance state, facilitating multiplexing configurations. The maximum offset voltage is specified at 10mV, with a differential gain and phase of 0.01% and 0.02°, respectively. The EL5104IW-T7 is RoHS compliant and available in a 6-lead SOT-23 package. It is applicable in various fields, including video amplifiers, A/D drivers, and high-speed communications.
Operational Amplifier
Manufacturer: Intersil
Win Source Part Number: 115365-EL5104IW-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 700MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 4 V to 13.2 V, ±2 V to 6.6 V
Operating Supply Current: 9.5mA
Channel Output Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 1 CIRC 6SOT Product overview: EL5104IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5104IW-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 6-SOT
IC VOLTAGE FEEDBACK 1 CIRC 6SOT
IC VOLTAGE FEEDBACK 1 CIRC 6SOT
Voltage Feedback Amplifier 1 Circuit 6-SOT
Voltage Feedback Amplifier 1 Circuit 6-SOT
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5104IW-T7 | 115365-EL5104IW-T7 | 687-EL5104IW-T7 | EL5104IW-T7TR-ND | EL5104IW-T7 | EL5104IW-T7 | EL5104IW-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5104IW-T7 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOT; SOT23; SOT-23-3 | SOT; SOT23; SOT-23-6 | Tape & Reel (TR) | SOT; SOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Supply Voltage (VS) | 4 to 13.2 volts | 4 volts | |||||
| Source Current (IS) | 9.5 milliamps | 9.5 milliamps | 9.5 milliamps | 9.5 milliamps | |||
| VOS | 3 millivolts | 3 millivolts |