Manufacturer: Intersil
Win Source Part Number: 051112-EL5104ISZ-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 700MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 13.2 V, ±2 V to 6.6 V
Operating Supply Current: 9.5mA
Channel Output Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
700MHz Op Amp IC, 3000V/µs Slew Rate, 160mA Output, SOIC Product overview: EL5104ISZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, 3000V, 160mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, 3000V, 160mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5104ISZ-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 051112-EL5104ISZ-T7 | 687-EL5104ISZ-T7 | EL5104ISZ-T7 | EL5104ISZ-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5104ISZ-T7 | 700MHz 3000V 160mA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 13.2 volts | 12 volts | ||
| Source Current (IS) | 9.5 milliamps | 9.5 milliamps | 9.5 milliamps | |
| VOS | 3 millivolts | 3 millivolts | ||
| IBIAS | 8 µA | 8 µA | ||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs |