The EL5104IS-T13 is a high-speed voltage feedback amplifier designed for applications requiring a bandwidth of 700MHz and a low supply current of 9.5mA. It operates on single 5V or ±5V supplies and features a power-down mode that reduces current consumption to 17µA. The amplifier has a slew rate of 7000V/µs and a low offset voltage of 10mV maximum, making it suitable for precision applications. It can deliver an output current of 160mA and has a high voltage gain of 1400, with minimal differential gain and phase distortion at 0.01% and 0.02°, respectively. The EL5104IS-T13 is RoHS compliant and is available in an 8-lead SOIC package. Applications include video amplifiers, A/D drivers, and high-speed communications.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5104IS-T13 | EL5104IS-T13 |
| Product Name | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | |
| Source Current (IS) | 9.5 milliamps | 9.5 milliamps |
| VOS | 3 millivolts | |
| IBIAS | 8 µA | |
| Slew Rate | 3000 V/µs |