Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5103IW-T7 EL5103IW-T7

Description
Manufacturer: Intersil Win Source Part Number: 1036097-EL5103IW-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Voltage Feedback Slew Rate: 4000 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 13.2 V, ±1.5 V to 6.6 V Operating Supply Current: 5.2mA Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1036097-EL5103IW-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Voltage Feedback Slew Rate: 4000 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 13.2 V, ±1.5 V to 6.6 V Operating Supply Current: 5.2mA Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5103IW-T7 - 1036097-EL5103IW-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5103IW-T7
1036097-EL5103IW-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5103IW-T7 1036097-EL5103IW-T7
Manufacturer: Intersil Win Source Part Number: 1036097-EL5103IW-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Voltage Feedback Slew Rate: 4000 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 13.2 V, ±1.5 V to 6.6 V Operating Supply Current: 5.2mA Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 1036097-EL5103IW-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Voltage Feedback
Slew Rate: 4000 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 13.2 V, ±1.5 V to 6.6 V
Operating Supply Current: 5.2mA
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
400MHZ SOT23 Operational Amplifier IC - 687-EL5103IW-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ SOT23 Operational Amplifier IC
687-EL5103IW-T7
400MHZ SOT23 Operational Amplifier IC 687-EL5103IW-T7
IC OPAMP VFB 400MHZ SOT23-5 Product overview: EL5103IW-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5103IW-T7 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 400MHZ SOT23-5 Product overview: EL5103IW-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5103IW-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5103IW-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5103IW-T7
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5103IW-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5103IW-T7
Instrumentation, OP Amps, Buffer Amps EL5103IW-T7
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1036097-EL5103IW-T7 687-EL5103IW-T7 EL5103IW-T7 EL5103IW-T7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5103IW-T7 400MHZ SOT23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 13.2 volts
Source Current (IS) 5.2 milliamps 5.2 milliamps 5.2 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 2 µA 2 µA
Slew Rate 4000 V/µs 4000 V/µs 4000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627ARZ - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details
Op Amps - 2448571P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details