Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5102IS-ND | EL5102IS | EL5102IS | EL5102IS | EL5102IS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | ||
| Slew Rate | 4000 V/µs | 4000 V/µs | 0.0040 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |