Voltage Feedback Amplifier 1 Circuit 8-SOIC
200MHz Opamp IC, 2200V/µs Slew Rate, 100mA Output, SOIC Product overview: EL5100ISZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2200V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 2200V, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5100ISZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 122658-EL5100ISZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 2200 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 12 V, ±1.65 V to 6 V
Operating Supply Current: 2.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 97
Operational Amplifier, 1 Func, 4000uV Offset-Max, 200MHz Band Width, PDSO8
Operational Amplifier, 1 Func, 4000uV Offset-Max, 200MHz Band Width, PDSO8
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5100ISZ-ND | 687-EL5100ISZ | 122658-EL5100ISZ | EL5100ISZ | EL5100ISZ | EL5100ISZ | EL5100ISZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 200MHz 2200V 100mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5100ISZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 2200 V/µs | 2200 V/µs | 2200 V/µs | 0.0022 V/µs | 2200 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS | RoHS |