Renesas Electronics Corporation Instrumentation, OP Amps, Buffer Amps EL5100IS-T13

Description
Operational Amplifier
Request a Quote
Description
Operational Amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL5100IS-T13 is a high-speed voltage feedback amplifier designed for applications requiring a combination of high performance and ease of use. It operates on single 5V or ±5V supplies, consuming a low supply current of 2.5mA. The amplifier features a -3dB bandwidth of 200MHz and a slew rate of 2200V/µs, making it suitable for high-speed applications such as video amplifiers, A/D drivers, and high-speed communications. This part also includes an output enable function that allows the output to be placed in a high-impedance state, facilitating multiplexing configurations. The device has a low offset voltage of 4mV maximum and can deliver an output current of 100mA. It is available in an 8-lead SOIC package and is RoHS compliant, ensuring it meets environmental standards. The EL5100IS-T13 is a reliable choice for engineers looking for a versatile and efficient amplifier for their projects.

Datasheet Summary
Powered by GS/AI

The EL5100IS-T13 is a high-speed voltage feedback amplifier designed for applications requiring a combination of high performance and ease of use. It operates on single 5V or ±5V supplies, consuming a low supply current of 2.5mA. The amplifier features a -3dB bandwidth of 200MHz and a slew rate of 2200V/µs, making it suitable for high-speed applications such as video amplifiers, A/D drivers, and high-speed communications. This part also includes an output enable function that allows the output to be placed in a high-impedance state, facilitating multiplexing configurations. The device has a low offset voltage of 4mV maximum and can deliver an output current of 100mA. It is available in an 8-lead SOIC package and is RoHS compliant, ensuring it meets environmental standards. The EL5100IS-T13 is a reliable choice for engineers looking for a versatile and efficient amplifier for their projects.

Suppliers

Company
Product
Description
Supplier Links
 - EL5100IS-T13 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5100IS-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5100IS-T13
Instrumentation, OP Amps, Buffer Amps EL5100IS-T13
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5100IS-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5100IS-T13
Instrumentation, OP Amps, Buffer Amps EL5100IS-T13
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5100IS-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5100IS-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5100IS-T13
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5100IS-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5100IS-T13
Integrated Circuits (ICs) - Linear - Amplifiers EL5100IS-T13
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5100IS-T13 EL5100IS-T13 EL5100IS-T13 EL5100IS-T13
Product Name Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Life Cycle Stage Obsolete Removed; Obsolete Removed
Standards RoHS
Source Current (IS) 2.5 milliamps 2.5 milliamps
VOS 1 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721PB-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KUG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
6 suppliers
Op Amps - 6977215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details