The EL4544 is a high bandwidth 16-channel differential RGB to 5-channel RGB single-ended RGB-HV video crosspoint switch with embedded sync extraction. There are four 16-Channel input muxes, each capable of receiving a complete RGB video signal, and five output muxes, each capable of "seeing" any one of the four RGB inputs. Additionally, the fifth input mux has an overlay "screen on screen" function that can be displayed in conjunction with any of the stacked RGB inputs.brbr The EL4544 has a fast disable feature to reduce power consumption. The device also provides a presence of signal indicator by looking for syncs on a designated channel.
IC CROSSPOINT VID 16X5RGB 356BGA Product overview: EL4544IGZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-EL4544IGZ can be used for catalog matching and distributor lookup.
Video Switch IC 1 Channel 356-PBGA (27x27)
Video Switch IC 1 Channel 356-PBGA (27x27)
CROSSPOINT SWITCH, 16X5, BGA-356; Crosspoint Switch Type:Digital; Input / Output Configuration:-; Control Interface:Serial; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Digital IC Case:BGA; No. of Pins:356Pins; Product Range:- RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches |
| Product Number | EL4544IGZ | 780-EL4544IGZ | EL4544IGZ-ND | EL4544IGZ | 57K3168 |
| Product Name | Triple 16x5 Differential Crosspoint Switch with Single-Ended or Differential Input Mode Operation | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Crosspoint Switch, 16X5, Bga-356; Crosspoint Switch Type Renesas |
| Applications | Video | Video | |||
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |
| Slew Rate | 800 | ||||
| Package Type | BGA356 | Bulk | 356-BBGA | 356-BBGA | |
| Standards and Certifications | RoHS | RoHS | RoHS |