The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signalling in single supply applications. The high bandwidth enables differential signalling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The EL4543 enables significant system cost savings when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.
Video Amp, 3 Driver 24-QSOP
Video Amp, 3 Driver 24-QSOP
Video Amp, 3 Driver 24-QSOP
IC AMP DRIVER 24QSOP Product overview: EL4543IUZ-T7 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4543IUZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 015222-EL4543IUZ-T7
Packaging: Reel - TR
Applications: Driver
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 350MHz
Slew Rate: 1000 V/μs
Family Name: EL4543
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 14.5mA
Channel Output Current: 60mA
Alternative Parts (Cross-Reference): AD8133ACP-REEL7; AD8133ACP-REEL; AD8133ACPZ-R2; AD8133ACP-R2;
Introduction Date: February 12, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Differential Amplifiers EL4543IUZ 500 MHZ DIFF TWSTD PAIR DRVR
IC AMP DRIVER 24QSOP
Video Amp 3 Driver 24-QSOP
IC AMP DRIVER 24QSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | EL4543IUZ-T7 | EL4543IUZ-T7DKR-ND | 737-EL4543IUZ-T7 | 015222-EL4543IUZ-T7 | EL4543IUZ-T7 | EL4543IUZ-T7 | EL4543IUZ-T7 | EL4543IUZ-T7 |
| Product Name | Triple Differential Twisted-Pair Driver with Common-Mode Sync Encoding | Video Amps and Modules | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - EL4543IUZ-T7 | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Slew Rate | 1000 V/µs | 1000 V/µs | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | ||||||
| Package Type | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOP; QSOP; 24-QSOP | 24-QSOP | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | |||
| RoHS Compliant | RoHS |