Manufacturer: Renesas Electronics America
Win Source Part Number: 870310-EL4501IUZ-T7
Features: Video Amp 1 Video Front End (VFE) 24-QSOP
Package: Reel - TR
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL4501
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC AMP VFE 24QSOP Product overview: EL4501IUZ-T7 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4501IUZ-T7 can be used for catalog matching and distributor lookup.
Video Amp, 1 Video Front End (VFE) 24-QSOP
Video Amp 1 Video Front End (VFE) 24-QSOP
IC AMP VFE 24QSOP
IC AMP VFE 24QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 870310-EL4501IUZ-T7 | 737-EL4501IUZ-T7 | EL4501IUZ-T7-ND | EL4501IUZ-T7 | EL4501IUZ-T7 | EL4501IUZ-T7 | EL4501IUZ-T7 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - EL4501IUZ-T7 | Video Amps And Module | Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOP; QSOP; 24-QSOP | Tape & Reel (TR) | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | |
| RoHS Compliant | RoHS | ||||||
| Bandwidth | 100 MHz | 100 MHz | |||||
| Slew Rate | 96 V/µs | 96 V/µs |