Renesas Electronics Corporation 500MHz Triple, Multiplexing Amplifier EL4342ILZA

Description
The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decorati on: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus.
Datasheet
Description
The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decorati on: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz Triple, Multiplexing Amplifier - EL4342ILZA - Renesas Electronics Corporation
Milpitas, CA, USA
500MHz Triple, Multiplexing Amplifier
EL4342ILZA
500MHz Triple, Multiplexing Amplifier EL4342ILZA
The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decorati on: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus.

The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decoration: overline"ENABLE/span) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decoration: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decoration: overline"LE/span) that allows independent logic control using a common logic bus.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Analog Multiplexers
Product Number EL4342ILZA
Product Name 500MHz Triple, Multiplexing Amplifier
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1915089 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRG4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details