Manufacturer: Intersil
Win Source Part Number: 140945-EL4342ILZA
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Slew Rate: 870 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN Exposed Pad (5x6)
Operating Supply Current: 46mA
Channel Output Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Video Amp, 3 4:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 32QFN Product overview: EL4342ILZA from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4342ILZA can be used for catalog matching and distributor lookup.
IC AMP MPLEX AMP 32QFN
VIDEO AMPLIFIER, 3 FUNC, PQCC32
Video Amp 3 4:1 Multiplexer-Amplifie
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 140945-EL4342ILZA | EL4342ILZA-ND | 737-EL4342ILZA | EL4342ILZA | EL4342ILZA | EL4342ILZA |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - EL4342ILZA | Video Amps and Modules | Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Package Type | 32-QFN Exposed Pad (5x6) | 32-VFQFN Exposed Pad | Tube | 32-VFQFN Exposed Pad | ||
| Slew Rate | 870 V/µs | 870 V/µs | ||||
| Number of Pins | 32 | |||||
| RoHS Compliant | RoHS |