Video Switch ICs EL4342ILZA 500MHZ TRPL MULTIPLEX AMP Product overview: EL4342ILZA-T7 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4342ILZA-T7 can be used for catalog matching and distributor lookup.
Video Amp, 3 4:1 Multiplexer-Amplifie
Manufacturer: Intersil
Win Source Part Number: 051107-EL4342ILZA-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Slew Rate: 870 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN Exposed Pad (5x6)
Operating Supply Current: 46mA
Channel Output Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC AMP MPLEX AMP 32QFN
VIDEO AMPLIFIER, 3 FUNC, PQCC32
Video Amp 3 4:1 Multiplexer-Amplifie
Video Amp 3 4:1 Multiplexer-Amplifie
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-EL4342ILZA-T7 | EL4342ILZA-T7-ND | 051107-EL4342ILZA-T7 | EL4342ILZA-T7 | EL4342ILZA-T7 | EL4342ILZA-T7 |
| Product Name | 500MHZ Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - EL4342ILZA-T7 | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| RoHS Compliant | RoHS | |||||
| Bandwidth | 500 MHz | 500 MHz | ||||
| Supply Voltage (VS) | 5 volts | |||||
| Operating Temperature | -40 C (-40 F) | |||||
| Package Type | Tape and Reel | 32-VFQFN Exposed Pad | 32-QFN Exposed Pad (5x6) | 32-QFN (5x6) | 32-VFQFN Exposed Pad |