Renesas Electronics Corporation Linear - Linear - Amplifiers - Video Amps and Modules - EL4342ILZA-T13 EL4342ILZA-T13

Description
Manufacturer: Intersil Win Source Part Number: 080938-EL4342ILZA-T1 3 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Slew Rate: 870 V/μs Categories: Integrated Circuits Status: Active Case / Package: 32-QFN Exposed Pad (5x6) Operating Supply Current: 46mA Channel Output Current: 135mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 080938-EL4342ILZA-T1 3 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Slew Rate: 870 V/μs Categories: Integrated Circuits Status: Active Case / Package: 32-QFN Exposed Pad (5x6) Operating Supply Current: 46mA Channel Output Current: 135mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - EL4342ILZA-T13 - 080938-EL4342ILZA-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - EL4342ILZA-T13
080938-EL4342ILZA-T13
Linear - Linear - Amplifiers - Video Amps and Modules - EL4342ILZA-T13 080938-EL4342ILZA-T13
Manufacturer: Intersil Win Source Part Number: 080938-EL4342ILZA-T1 3 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Slew Rate: 870 V/μs Categories: Integrated Circuits Status: Active Case / Package: 32-QFN Exposed Pad (5x6) Operating Supply Current: 46mA Channel Output Current: 135mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 080938-EL4342ILZA-T13
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Slew Rate: 870 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN Exposed Pad (5x6)
Operating Supply Current: 46mA
Channel Output Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Video Amps And Module
737-EL4342ILZA-T13
Video Amps And Module 737-EL4342ILZA-T13
VIDEO AMPLIFIER, 3 FUNC, PQCC32 Product overview: EL4342ILZA-T13 from Elantec is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4342ILZA-T13 can be used for catalog matching and distributor lookup.

VIDEO AMPLIFIER, 3 FUNC, PQCC32 Product overview: EL4342ILZA-T13 from Elantec is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4342ILZA-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL4342ILZA-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL4342ILZA-T13
Integrated Circuits (ICs) - Linear - Amplifiers EL4342ILZA-T13
VIDEO AMPLIFIER, 3 FUNC, PQCC32

VIDEO AMPLIFIER, 3 FUNC, PQCC32

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - EL4342ILZA-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL4342ILZA-T13
Linear - Amplifiers - Video Amps and Modules EL4342ILZA-T13
IC AMP MPLEX AMP 32QFN

IC AMP MPLEX AMP 32QFN

Supplier's Site Datasheet
Video Amps and Modules - EL4342ILZA-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL4342ILZA-T13
Video Amps and Modules EL4342ILZA-T13
Video Amp 3 4:1 Multiplexer-Amplifie r 32-QFN (5x6)

Video Amp 3 4:1 Multiplexer-Amplifier 32-QFN (5x6)

Buy Now Datasheet
Video Amps and Modules - EL4342ILZA-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL4342ILZA-T13
Video Amps and Modules EL4342ILZA-T13
Video Amp 3 4:1 Multiplexer-Amplifie r 32-QFN (5x6)

Video Amp 3 4:1 Multiplexer-Amplifier 32-QFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 080938-EL4342ILZA-T13 737-EL4342ILZA-T13 EL4342ILZA-T13 EL4342ILZA-T13 EL4342ILZA-T13
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - EL4342ILZA-T13 Video Amps And Module Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Package Type 32-QFN Exposed Pad (5x6) Bulk 32-QFN (5x6) 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data