Renesas Electronics Corporation 500MHz Triple, Multiplexing Amplifier EL4340IUZ

Description
The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decorati on: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus.
Datasheet
Description
The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decorati on: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz Triple, Multiplexing Amplifier - EL4340IUZ - Renesas Electronics Corporation
Milpitas, CA, USA
500MHz Triple, Multiplexing Amplifier
EL4340IUZ
500MHz Triple, Multiplexing Amplifier EL4340IUZ
The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decorati on: overline"ENABLE/span ) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decorati on: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decorati on: overline"LE/span) that allows independent logic control using a common logic bus.

The EL4340, EL4342 are fixed unity gain mux amps featuring high slew rates and excellent bandwidth for video switching. These devices feature a high impedance output state (HIZ) that enables the outputs of multiple devices to be wired together. A power-down mode (span style="text-decoration: overline"ENABLE/span) is included to turn off un-needed circuitry in power sensitive applications. The span style="text-decoration: overline"ENABLE/span pin, when pulled high, sets the EL4340, EL4342 into standby power mode - consuming just 18mW. An added feature in the EL4340 is a latch enable function (span style="text-decoration: overline"LE/span) that allows independent logic control using a common logic bus.

Supplier's Site Datasheet
Ic, Analog Multiplexer; Multiplexer Configuration Renesas - 57K3156 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Analog Multiplexer; Multiplexer Configuration Renesas
57K3156
Ic, Analog Multiplexer; Multiplexer Configuration Renesas 57K3156
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:SSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:SSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number EL4340IUZ 57K3156
Product Name 500MHz Triple, Multiplexing Amplifier Ic, Analog Multiplexer; Multiplexer Configuration Renesas
Bandwidth 500 MHz
Min Operating Current 30 mA
Package Type QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1917006 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type So
Number of Pins 16
View Details
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details