Renesas Electronics Corporation Video Amps and Modules EL4332CS-T7

Description
Video Amp, 3 2:1 Multiplexer-Amplifie r 16-SOIC
Request a Quote Datasheet
Description
Video Amp, 3 2:1 Multiplexer-Amplifie r 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Amps and Modules - EL4332CS-T7-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
EL4332CS-T7-ND
Video Amps and Modules EL4332CS-T7-ND
Video Amp, 3 2:1 Multiplexer-Amplifie r 16-SOIC

Video Amp, 3 2:1 Multiplexer-Amplifier 16-SOIC

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - EL4332CS-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL4332CS-T7
Linear - Amplifiers - Video Amps and Modules EL4332CS-T7
IC AMP MPLEX AMP 16SOIC

IC AMP MPLEX AMP 16SOIC

Supplier's Site Datasheet
Video Amps and Modules - EL4332CS-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL4332CS-T7
Video Amps and Modules EL4332CS-T7
Video Amp 3 2:1 Multiplexer-Amplifie r 16-SOIC

Video Amp 3 2:1 Multiplexer-Amplifier 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - EL4332CS-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
EL4332CS-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules EL4332CS-T7
IC AMP MPLEX AMP 16SOIC

IC AMP MPLEX AMP 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number EL4332CS-T7-ND EL4332CS-T7 EL4332CS-T7 EL4332CS-T7
Product Name Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Slew Rate 650 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

5GHz Rf Amplifier - 860-QPA0363ATR7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 2.5 volts
Package Type Reel
View Details
2 suppliers
Linear - Amplifiers - Video Amps and Modules - AD8073JNZ - Lingto Electronic Limited
Specs
Bandwidth 100 MHz
Source Current (IS) 3.5 milliamps
View Details
LMH6570 2:1 High Speed Video Multiplexer - LMH6570MA/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2200 V/µs
Supply Voltage (VS) 6 to 12 volts
View Details
Log Video Amplifier IC - L-17D - Anadyne
Specs
Input Voltage Noise (Vn) 1.2 nV/rt.Hz
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details