IC AMP CURRENT FEEDBACK 16SOIC Product overview: EL4093CSZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4093CSZ can be used for catalog matching and distributor lookup.
Video Amp, 1 Current Feedback 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 773741-EL4093CSZ
Packaging: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 300MHz
Part Status: Obsolete(EOL)
Family Name: EL4093
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9.5mA
Manufacturer Package: 16-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 1500 V/μs
Alternative Parts (Cross-Reference): LT1187CJ8#TR; LMH6720MAX; LMH6720MF/NOPB; LT1187CJ8#TRPBF;
Introduction Date: November 08, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 47
IC AMP CURRENT FEEDBACK 16SOIC
Video Amp 1 Current Feedback 16-SOIC
IC AMP CURRENT FEEDBACK 16SOIC
IC AMP CURRENT FEEDBACK 16SOIC
Video Buffer / Amplifier IC; No. of Amplifiers:2Amplifie
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 737-EL4093CSZ | EL4093CSZ-ND | 773741-EL4093CSZ | EL4093CSZ | EL4093CSZ | EL4093CSZ | EL4093CSZ | 11J8489 |
| Product Name | Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - EL4093CSZ | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Buffer / Amplifier Ic; No. Of Amplifiers Renesas |
| RoHS Compliant | RoHS | RoHS | ||||||
| Bandwidth | 300 MHz | 300 MHz | ||||||
| Slew Rate | 1500 V/µs | 1500 V/µs | 1500 V/µs | |||||
| Package Type | Tube | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | |||
| Operating Range | Current Feedback |