IC AMP CURRENT FEEDBACK 16SOIC Product overview: EL4093CS from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL4093CS can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 015218-EL4093CS
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Slew Rate: 1500 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Operating Supply Current: 9.5mA
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 47
Video Amp, 1 Current Feedback 16-SOIC
IC AMP CURRENT FEEDBACK 16SOIC
Video Amp 1 Current Feedback 16-SOIC
IC AMP CURRENT FEEDBACK 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-EL4093CS | 015218-EL4093CS | EL4093CS-ND | EL4093CS | EL4093CS | EL4093CS |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - EL4093CS | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Bandwidth | 300 MHz | 300 MHz | ||||
| Slew Rate | 1500 V/µs | 1500 V/µs | ||||
| Package Type | Tube | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |