The EL357N-G series is a 4-pin small outline package phototransistor photocoupler with an infrared emitting diode optically coupled to a phototransistor, designed for signal transmission between circuits of different potentials. It features a 2.0 mm profile, 3750 V rms isolation voltage, and operates from -55°C to +110°C. The device is RoHS compliant, Pb free, halogen free, and certified by UL, VDE, CSA, SEMKO, NEMKO, DEMKO, and FIMKO. With a current transfer ratio range of 50% to 600% at I_F = 5 mA and V_CE = 5 V, it supports applications in DC-DC converters, programmable controllers, and telecommunications. The package is a surface-mount SOP with pins configured as anode, cathode, emitter, and collector.
Product overview: EL357N(B)(TA)-VG from Intersil is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL357N(B)(TA)-VG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-EL357N(B)(TA)-VG |
| Product Name | Bipolar Transistor |