Renesas Electronics Corporation 250MHz 1200V SOIC Operational Amplifier IC EL2480CSZ-T7

Description
4-Ch 250MHz Video Amp, SOIC, 1200V/µs Slew Rate Product overview: EL2480CSZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1200V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1200V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2480CSZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch 250MHz Video Amp, SOIC, 1200V/µs Slew Rate Product overview: EL2480CSZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1200V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1200V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2480CSZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz 1200V SOIC Operational Amplifier IC - 687-EL2480CSZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 1200V SOIC Operational Amplifier IC
687-EL2480CSZ-T7
250MHz 1200V SOIC Operational Amplifier IC 687-EL2480CSZ-T7
4-Ch 250MHz Video Amp, SOIC, 1200V/µs Slew Rate Product overview: EL2480CSZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1200V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1200V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2480CSZ-T7 can be used for catalog matching and distributor lookup.

4-Ch 250MHz Video Amp, SOIC, 1200V/µs Slew Rate Product overview: EL2480CSZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1200V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1200V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2480CSZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2480CSZ-T7 - 203593-EL2480CSZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2480CSZ-T7
203593-EL2480CSZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2480CSZ-T7 203593-EL2480CSZ-T7
Manufacturer: Intersil Win Source Part Number: 203593-EL2480CSZ-T7 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 250MHz Amplifier Type: Current Feedback Slew Rate: 1200 V/μs Current - Input Bias: 16μA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 3mA Channel Output Current: 55mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 203593-EL2480CSZ-T7
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 1200 V/μs
Current - Input Bias: 16μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 3mA
Channel Output Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2480CSZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL2480CSZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL2480CSZ-T7
IC OPAMP CFA 4 CIRCUIT 14SOIC

IC OPAMP CFA 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL2480CSZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL2480CSZ-T7
Instrumentation, OP Amps, Buffer Amps EL2480CSZ-T7
Current Feedback Amplifier 4 Circuit 14-SOIC

Current Feedback Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL2480CSZ-T7 203593-EL2480CSZ-T7 EL2480CSZ-T7 EL2480CSZ-T7
Product Name 250MHz 1200V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2480CSZ-T7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 9 volts 3 to 12 volts
Slew Rate 1200 V/µs 1200 V/µs 1200 V/µs
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
6 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
Op Amps - 2449826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details