Manufacturer: Intersil
Win Source Part Number: 080937-EL2480CSZ-T13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 1200 V/μs
Current - Input Bias: 16μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 3mA
Channel Output Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Current Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: EL2480CSZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2480CSZ-T13 can be used for catalog matching and distributor lookup.
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP CFA 250MHZ 14SOIC
Current Feedback Amplifier 4 Circuit 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 080937-EL2480CSZ-T13 | EL2480CSZ-T13-ND | 687-EL2480CSZ-T13 | EL2480CSZ-T13 | EL2480CSZ-T13 | 391-EL2480CSZ-T13 | EL2480CSZ-T13 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2480CSZ-T13 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 250MHZ 14SOIC | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 12 volts | 12 volts | |||||
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | 3 milliamps | |||
| VOS | 2.5 millivolts | 2.5 millivolts | |||||
| IBIAS | 16 µA | 16 µA | |||||
| Slew Rate | 1200 V/µs | 1200 V/µs | 1200 V/µs | 0.0012 V/µs | 1200 V/µs |